Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#PBF 781557-LT6204IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781557-LT6204IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6204 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): ALD4706ASBL; ALD4706SBL; MAX4220ESD+T; ALD4701SB; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781557-LT6204IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6204 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): ALD4706ASBL; ALD4706SBL; MAX4220ESD+T; ALD4701SB; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#PBF - 781557-LT6204IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#PBF
781557-LT6204IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#PBF 781557-LT6204IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781557-LT6204IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6204 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 14-SO Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): ALD4706ASBL; ALD4706SBL; MAX4220ESD+T; ALD4701SB; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781557-LT6204IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3.8μA
Voltage - Input Offset: 2.6mV
Family Name: LT6204
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 14-SO
Output Current per Channel: 40mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): ALD4706ASBL; ALD4706SBL; MAX4220ESD+T; ALD4701SB;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781557-LT6204IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#PBF
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
IBIAS 3.8 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IMS8#TRPBF - 1058730-LT1787IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996IMS#PBF - 1059024-LT1996IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
View Details