Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IDD#TRPBF 781555-LT6203IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781555-LT6203IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6203 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; TS972IQT; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781555-LT6203IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6203 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; TS972IQT; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IDD#TRPBF - 781555-LT6203IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IDD#TRPBF
781555-LT6203IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IDD#TRPBF 781555-LT6203IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781555-LT6203IDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Family Name: LT6203 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 40mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; TS972IQT; Introduction Date: May 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781555-LT6203IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3.8μA
Voltage - Input Offset: 2.6mV
Family Name: LT6203
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 40mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS972IQ; MUSES8832KW1; TS972IYQT; TS972IQT;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781555-LT6203IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IDD#TRPBF
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
IBIAS 3.8 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078S8#TRPBF - 1057754-LT1078S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#TRPBF - 020213-LT1112S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#TRPBF - 088638-LT1413S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details