Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS6#TRMPBF 781547-LT6200IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781547-LT6200IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVR; MAX4380EUT-T; FHP3131IS6X; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781547-LT6200IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVR; MAX4380EUT-T; FHP3131IS6X; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS6#TRMPBF - 781547-LT6200IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS6#TRMPBF
781547-LT6200IS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS6#TRMPBF 781547-LT6200IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781547-LT6200IS6#TRM PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 50 V/μs GBP - Gain Bandwidth Product: 165MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVR; MAX4380EUT-T; FHP3131IS6X; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781547-LT6200IS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Buffer
Current - Input Bias: 23μA
Voltage - Input Offset: 2.5mV
Family Name: LT6200
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 90mA
SR - Slew Rate: 50 V/μs
GBP - Gain Bandwidth Product: 165MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVR; MAX4380EUT-T; FHP3131IS6X;
Introduction Date: July 29, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781547-LT6200IS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS6#TRMPBF
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
IBIAS 23 µA
GBW 165 MHz
Unlock Full Specs
to access all available technical data