Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-10#PBF 781546-LT6200CS8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781546-LT6200CS8-10# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 450 V/μs GBP - Gain Bandwidth Product: 1.6GHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): THS4221DGNR; THS4225DGKR; THS4225DGKG4; THS4221DGNG4; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781546-LT6200CS8-10# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 450 V/μs GBP - Gain Bandwidth Product: 1.6GHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): THS4221DGNR; THS4225DGKR; THS4225DGKG4; THS4221DGNG4; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-10#PBF - 781546-LT6200CS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-10#PBF
781546-LT6200CS8-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-10#PBF 781546-LT6200CS8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 781546-LT6200CS8-10# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 8-SO Output Current per Channel: 90mA SR - Slew Rate: 450 V/μs GBP - Gain Bandwidth Product: 1.6GHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): THS4221DGNR; THS4225DGKR; THS4225DGKG4; THS4221DGNG4; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781546-LT6200CS8-10#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Buffer
Current - Input Bias: 23μA
Voltage - Input Offset: 2.5mV
Family Name: LT6200
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 8-SO
Output Current per Channel: 90mA
SR - Slew Rate: 450 V/μs
GBP - Gain Bandwidth Product: 1.6GHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): THS4221DGNR; THS4225DGKR; THS4225DGKG4; THS4221DGNG4;
Introduction Date: July 29, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781546-LT6200CS8-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-10#PBF
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
IBIAS 23 µA
GBW 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8#TRPBF - 1057704-LT1055S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#TRPBF - 1058570-LT1677CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details