Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IMS8#PBF 781540-LT6118IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781540-LT6118IMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Amplifier Type: Current Sense Current - Input Bias: 60nA Voltage - Input Offset: 200μV Family Name: LT6118 Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 60 V Alternative Parts (Cross-Reference): LT6118IMS8#TRPBF; LT6118HMS8#PBF; LT6118HMS8#TRPBF; Introduction Date: April 07, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781540-LT6118IMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Amplifier Type: Current Sense Current - Input Bias: 60nA Voltage - Input Offset: 200μV Family Name: LT6118 Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 60 V Alternative Parts (Cross-Reference): LT6118IMS8#TRPBF; LT6118HMS8#PBF; LT6118HMS8#TRPBF; Introduction Date: April 07, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IMS8#PBF - 781540-LT6118IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IMS8#PBF
781540-LT6118IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IMS8#PBF 781540-LT6118IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781540-LT6118IMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Amplifier Type: Current Sense Current - Input Bias: 60nA Voltage - Input Offset: 200μV Family Name: LT6118 Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 60 V Alternative Parts (Cross-Reference): LT6118IMS8#TRPBF; LT6118HMS8#PBF; LT6118HMS8#TRPBF; Introduction Date: April 07, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781540-LT6118IMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain
Amplifier Type: Current Sense
Current - Input Bias: 60nA
Voltage - Input Offset: 200μV
Family Name: LT6118
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.7 V ~ 60 V
Alternative Parts (Cross-Reference): LT6118IMS8#TRPBF; LT6118HMS8#PBF; LT6118HMS8#TRPBF;
Introduction Date: April 07, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781540-LT6118IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IMS8#PBF
Source Current (IS) 0.4500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0600 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#PBF - 072311-LT1639IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#TRPBF - 1058173-LT1367CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079IS#PBF - 1059059-LT2079IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details