Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LT6109IMS-1#PBF 781538-LT6109IMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781538-LT6109IMS-1#P BF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6109-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT6109IMS-1#TRPBF; LT6109HMS-1#TRPBF; Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781538-LT6109IMS-1#P BF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6109-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT6109IMS-1#TRPBF; LT6109HMS-1#TRPBF; Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LT6109IMS-1#PBF - 781538-LT6109IMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LT6109IMS-1#PBF
781538-LT6109IMS-1#PBF
Linear - Linear - Amplifiers - Special Purpose - LT6109IMS-1#PBF 781538-LT6109IMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781538-LT6109IMS-1#P BF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6109-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT6109IMS-1#TRPBF; LT6109HMS-1#TRPBF; Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781538-LT6109IMS-1#PBF
Packaging: Tube
Type: Amplifier, Comparator, Reference
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Current Sensing, Power Management
Mounting: SMD
Family Name: LT6109-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LT6109IMS-1#TRPBF; LT6109HMS-1#TRPBF;
Introduction Date: June 28, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781538-LT6109IMS-1#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LT6109IMS-1#PBF
Operating Range Automotive; Current Sensing, Power Management
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1711IMS8#PBF - 020297-LT1711IMS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802CS#PBF - 1058796-LT1802CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details