Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LT6108AHMS8-2#PBF 781535-LT6108AHMS8-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781535-LT6108AHMS8-2 #PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915EPA; MAX915C/D; MAX915ESA; MAX915MJA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781535-LT6108AHMS8-2 #PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915EPA; MAX915C/D; MAX915ESA; MAX915MJA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LT6108AHMS8-2#PBF - 781535-LT6108AHMS8-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LT6108AHMS8-2#PBF
781535-LT6108AHMS8-2#PBF
Linear - Linear - Amplifiers - Special Purpose - LT6108AHMS8-2#PBF 781535-LT6108AHMS8-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781535-LT6108AHMS8-2 #PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915EPA; MAX915C/D; MAX915ESA; MAX915MJA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781535-LT6108AHMS8-2#PBF
Packaging: Tube
Type: Amplifier, Comparator, Reference
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Current Sensing, Power Management
Mounting: SMD
Family Name: LT6108-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX915EPA; MAX915C/D; MAX915ESA; MAX915MJA;
Introduction Date: September 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781535-LT6108AHMS8-2#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LT6108AHMS8-2#PBF
Operating Range Automotive; Current Sensing, Power Management
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DIP (0.300", 7.62mm)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details