Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6107MPS5#TRMPBF 781534-LT6107MPS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781534-LT6107MPS5#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA168NA/3K; MAX4173FEUT-T; LT6106HS5; LT6107MPS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781534-LT6107MPS5#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA168NA/3K; MAX4173FEUT-T; LT6106HS5; LT6107MPS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6107MPS5#TRMPBF - 781534-LT6107MPS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6107MPS5#TRMPBF
781534-LT6107MPS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6107MPS5#TRMPBF 781534-LT6107MPS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781534-LT6107MPS5#TR MPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA168NA/3K; MAX4173FEUT-T; LT6106HS5; LT6107MPS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781534-LT6107MPS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
Dual Supply Voltage (±): 2.7 V ~ 36 V
Alternative Parts (Cross-Reference): INA168NA/3K; MAX4173FEUT-T; LT6106HS5; LT6107MPS5#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781534-LT6107MPS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6107MPS5#TRMPBF
Source Current (IS) 0.0700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#TRPBF - 072527-LTC2053CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Specs
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details