Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRPBF 781533-LT6106IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781533-LT6106IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA138NA/3KE4; INA168NA/3KG4; MAX4073HAXK; MAX9643UATA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781533-LT6106IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA138NA/3KE4; INA168NA/3KG4; MAX4073HAXK; MAX9643UATA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRPBF - 781533-LT6106IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRPBF
781533-LT6106IS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRPBF 781533-LT6106IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781533-LT6106IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 1mA Dual Supply Voltage (±): 2.7 V ~ 36 V Alternative Parts (Cross-Reference): INA138NA/3KE4; INA168NA/3KG4; MAX4073HAXK; MAX9643UATA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781533-LT6106IS5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Family Name: LT6106
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 1mA
Dual Supply Voltage (±): 2.7 V ~ 36 V
Alternative Parts (Cross-Reference): INA138NA/3KE4; INA168NA/3KG4; MAX4073HAXK; MAX9643UATA+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781533-LT6106IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRPBF
Source Current (IS) 0.0700 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS5#TRMPBF - 1058837-LT1815IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8-1#PBF - 072221-LT1167AIS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details