Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HDCB#TRMPBF 781529-LT6105HDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781529-LT6105HDCB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372HEBT-T; MAX4372FEBT-T; MAX9643UATA+T; MAX9643TATA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781529-LT6105HDCB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372HEBT-T; MAX4372FEBT-T; MAX9643UATA+T; MAX9643TATA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HDCB#TRMPBF - 781529-LT6105HDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HDCB#TRMPBF
781529-LT6105HDCB#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HDCB#TRMPBF 781529-LT6105HDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781529-LT6105HDCB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372HEBT-T; MAX4372FEBT-T; MAX9643UATA+T; MAX9643TATA+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781529-LT6105HDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Family Name: LT6105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 6-DFN (2x3)
Output Current per Channel: 1mA
SR - Slew Rate: 2 V/μs
Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Alternative Parts (Cross-Reference): MAX4372HEBT-T; MAX4372FEBT-T; MAX9643UATA+T; MAX9643TATA+;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781529-LT6105HDCB#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HDCB#TRMPBF
Source Current (IS) 0.3000 milliamps
VOS 0.1000 millivolts
Slew Rate 2 V/µs
Unlock Full Specs
to access all available technical data