Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CDCB#TRPBF 781528-LT6105CDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781528-LT6105CDCB#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372TEBT; MAX9643UATA+; MAX4372TEBT-T; MAX4372TEBT+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781528-LT6105CDCB#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372TEBT; MAX9643UATA+; MAX4372TEBT-T; MAX4372TEBT+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CDCB#TRPBF - 781528-LT6105CDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CDCB#TRPBF
781528-LT6105CDCB#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CDCB#TRPBF 781528-LT6105CDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781528-LT6105CDCB#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX4372TEBT; MAX9643UATA+; MAX4372TEBT-T; MAX4372TEBT+; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781528-LT6105CDCB#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Family Name: LT6105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Package: 6-DFN (2x3)
Output Current per Channel: 1mA
SR - Slew Rate: 2 V/μs
Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Alternative Parts (Cross-Reference): MAX4372TEBT; MAX9643UATA+; MAX4372TEBT-T; MAX4372TEBT+;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781528-LT6105CDCB#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CDCB#TRPBF
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
Slew Rate 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS5#TRMPBF - 1058817-LT1812CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011IMS8#PBF - 1059985-LT6011IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8#TRPBF - 1057569-LT1007IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details