Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6017HDJC#PBF 781524-LT6017HDJC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781524-LT6017HDJC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 22-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 50μV Family Name: LT6017 Categories: Integrated Circuits (ICs) Operating Supply Current: 315μA Manufacturer Package: 22-DFN (6x3) Output Current per Channel: 30mA SR - Slew Rate: 0.75 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 3 V ~ 50 V, ±1.5V ~ 25 V Alternative Parts (Cross-Reference): TLV4170IDR; OPA4141AID; OPA4141AIDR; OPA4180ID; Introduction Date: November 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781524-LT6017HDJC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 22-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 50μV Family Name: LT6017 Categories: Integrated Circuits (ICs) Operating Supply Current: 315μA Manufacturer Package: 22-DFN (6x3) Output Current per Channel: 30mA SR - Slew Rate: 0.75 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 3 V ~ 50 V, ±1.5V ~ 25 V Alternative Parts (Cross-Reference): TLV4170IDR; OPA4141AID; OPA4141AIDR; OPA4180ID; Introduction Date: November 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6017HDJC#PBF - 781524-LT6017HDJC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6017HDJC#PBF
781524-LT6017HDJC#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6017HDJC#PBF 781524-LT6017HDJC#PBF
Manufacturer: Linear Technology Win Source Part Number: 781524-LT6017HDJC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 22-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 50μV Family Name: LT6017 Categories: Integrated Circuits (ICs) Operating Supply Current: 315μA Manufacturer Package: 22-DFN (6x3) Output Current per Channel: 30mA SR - Slew Rate: 0.75 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 3 V ~ 50 V, ±1.5V ~ 25 V Alternative Parts (Cross-Reference): TLV4170IDR; OPA4141AID; OPA4141AIDR; OPA4180ID; Introduction Date: November 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781524-LT6017HDJC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 22-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 50μV
Family Name: LT6017
Categories: Integrated Circuits (ICs)
Operating Supply Current: 315μA
Manufacturer Package: 22-DFN (6x3)
Output Current per Channel: 30mA
SR - Slew Rate: 0.75 V/μs
GBP - Gain Bandwidth Product: 3.2MHz
Dual Supply Voltage (±): 3 V ~ 50 V, ±1.5V ~ 25 V
Alternative Parts (Cross-Reference): TLV4170IDR; OPA4141AID; OPA4141AIDR; OPA4180ID;
Introduction Date: November 05, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781524-LT6017HDJC#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6017HDJC#PBF
Source Current (IS) 0.3150 milliamps
VOS 0.0500 millivolts
IBIAS 0.0020 µA
GBW 3.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CN8 - 072279-LT1498CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#PBF - 072346-LT1991ACMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112CN8#PBF - 1057811-LT1112CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#TRPBF - 1061249-LTC2050HVIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details