Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012IS#PBF 781520-LT6012IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781520-LT6012IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 35μV Family Name: LT6012 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 14-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA4241UA/2K5G4; OPA4241UA; TLV4170IDR; OPA4141AID; Introduction Date: September 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781520-LT6012IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 35μV Family Name: LT6012 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 14-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA4241UA/2K5G4; OPA4241UA; TLV4170IDR; OPA4141AID; Introduction Date: September 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012IS#PBF - 781520-LT6012IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012IS#PBF
781520-LT6012IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012IS#PBF 781520-LT6012IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781520-LT6012IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 35μV Family Name: LT6012 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 14-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA4241UA/2K5G4; OPA4241UA; TLV4170IDR; OPA4141AID; Introduction Date: September 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781520-LT6012IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 150pA
Voltage - Input Offset: 35μV
Family Name: LT6012
Categories: Integrated Circuits (ICs)
Operating Supply Current: 260μA
Manufacturer Package: 14-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): OPA4241UA/2K5G4; OPA4241UA; TLV4170IDR; OPA4141AID;
Introduction Date: September 04, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781520-LT6012IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6012IS#PBF
Source Current (IS) 0.2600 milliamps
VOS 0.0350 millivolts
IBIAS 1.50E-4 µA
GBW 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#TRPBF - 1057706-LT1056S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1ITS8#TRMPBF - 020685-LTC6910-1ITS8#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8#TRPBF - 1057704-LT1055S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
View Details