Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011CMS8#PBF 781510-LT6011CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781510-LT6011CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-MSOP Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7322MM; OPA2180IDGKT; LM7332MMX; LM7322MME; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781510-LT6011CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-MSOP Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7322MM; OPA2180IDGKT; LM7332MMX; LM7322MME; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011CMS8#PBF - 781510-LT6011CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011CMS8#PBF
781510-LT6011CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011CMS8#PBF 781510-LT6011CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781510-LT6011CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 150pA Voltage - Input Offset: 40μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-MSOP Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM7322MM; OPA2180IDGKT; LM7332MMX; LM7322MME; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781510-LT6011CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 150pA
Voltage - Input Offset: 40μV
Family Name: LT6011
Categories: Integrated Circuits (ICs)
Operating Supply Current: 260μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 20mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LM7322MM; OPA2180IDGKT; LM7332MMX; LM7322MME;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781510-LT6011CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011CMS8#PBF
Source Current (IS) 0.2600 milliamps
VOS 0.0400 millivolts
IBIAS 1.50E-4 µA
GBW 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#TRPBF - 1061249-LTC2050HVIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACN8#PBF - 072273-LT1464ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details