Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011AIS8#PBF 781507-LT6011AIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781507-LT6011AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20pA Voltage - Input Offset: 35μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; MAX44248ASA+T; MAX44248ASA+; MAX44246ASA+T; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781507-LT6011AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20pA Voltage - Input Offset: 35μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; MAX44248ASA+T; MAX44248ASA+; MAX44246ASA+T; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011AIS8#PBF - 781507-LT6011AIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011AIS8#PBF
781507-LT6011AIS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011AIS8#PBF 781507-LT6011AIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781507-LT6011AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 20pA Voltage - Input Offset: 35μV Family Name: LT6011 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; MAX44248ASA+T; MAX44248ASA+; MAX44246ASA+T; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781507-LT6011AIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 20pA
Voltage - Input Offset: 35μV
Family Name: LT6011
Categories: Integrated Circuits (ICs)
Operating Supply Current: 260μA
Manufacturer Package: 8-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9944ASA+; MAX44248ASA+T; MAX44248ASA+; MAX44246ASA+T;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781507-LT6011AIS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6011AIS8#PBF
Source Current (IS) 0.2600 milliamps
VOS 0.0350 millivolts
IBIAS 2.00E-5 µA
GBW 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IS8#TRPBF - 1058731-LT1787IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8#TRPBF - 1057930-LT1167AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details