Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6010ACS8#PBF 781499-LT6010ACS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781499-LT6010ACS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 10μV Family Name: LT6010 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA211AIDGKRG4; OPA211SHKQ; OPA188AIDGKR; OPA188AIDGKT; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781499-LT6010ACS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 10μV Family Name: LT6010 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA211AIDGKRG4; OPA211SHKQ; OPA188AIDGKR; OPA188AIDGKT; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6010ACS8#PBF - 781499-LT6010ACS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6010ACS8#PBF
781499-LT6010ACS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6010ACS8#PBF 781499-LT6010ACS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781499-LT6010ACS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2nA Voltage - Input Offset: 10μV Family Name: LT6010 Categories: Integrated Circuits (ICs) Operating Supply Current: 260μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.11 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): OPA211AIDGKRG4; OPA211SHKQ; OPA188AIDGKR; OPA188AIDGKT; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781499-LT6010ACS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 10μV
Family Name: LT6010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 260μA
Manufacturer Package: 8-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): OPA211AIDGKRG4; OPA211SHKQ; OPA188AIDGKR; OPA188AIDGKT;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781499-LT6010ACS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6010ACS8#PBF
Source Current (IS) 0.2600 milliamps
VOS 0.0100 millivolts
IBIAS 0.0020 µA
GBW 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815IS5#TRMPBF - 1058837-LT1815IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF - 1058603-LT1723IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details