Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6005HGN#PBF 781495-LT6005HGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781495-LT6005HGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 200μV Family Name: LT6005 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 16-SSOP Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): TS3V904AID; TS3V904ID; TS904ID; TS904AID; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781495-LT6005HGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 200μV Family Name: LT6005 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 16-SSOP Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): TS3V904AID; TS3V904ID; TS904ID; TS904AID; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6005HGN#PBF - 781495-LT6005HGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6005HGN#PBF
781495-LT6005HGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6005HGN#PBF 781495-LT6005HGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781495-LT6005HGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 200μV Family Name: LT6005 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 16-SSOP Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): TS3V904AID; TS3V904ID; TS904ID; TS904AID; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781495-LT6005HGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40pA
Voltage - Input Offset: 200μV
Family Name: LT6005
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25μA
Manufacturer Package: 16-SSOP
Output Current per Channel: 9mA
SR - Slew Rate: 0.0013 V/μs
GBP - Gain Bandwidth Product: 3kHz
Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Alternative Parts (Cross-Reference): TS3V904AID; TS3V904ID; TS904ID; TS904AID;
Introduction Date: September 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781495-LT6005HGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6005HGN#PBF
Source Current (IS) 0.0013 milliamps
VOS 0.2000 millivolts
IBIAS 4.00E-5 µA
GBW 0.0030 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CMS8#TRPBF - 002775-LT6100CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details