Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IDD#PBF 781490-LT6004IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781490-LT6004IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 300μV Family Name: LT6004 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): MAX9651ATA+TC43 ; MAX9651ATA+T; MAX9651ATA+; MUSES8832KW1; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781490-LT6004IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 300μV Family Name: LT6004 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): MAX9651ATA+TC43 ; MAX9651ATA+T; MAX9651ATA+; MUSES8832KW1; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IDD#PBF - 781490-LT6004IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IDD#PBF
781490-LT6004IDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IDD#PBF 781490-LT6004IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781490-LT6004IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40pA Voltage - Input Offset: 300μV Family Name: LT6004 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 9mA SR - Slew Rate: 0.0013 V/μs GBP - Gain Bandwidth Product: 3kHz Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V Alternative Parts (Cross-Reference): MAX9651ATA+TC43 ; MAX9651ATA+T; MAX9651ATA+; MUSES8832KW1; Introduction Date: September 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781490-LT6004IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40pA
Voltage - Input Offset: 300μV
Family Name: LT6004
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 9mA
SR - Slew Rate: 0.0013 V/μs
GBP - Gain Bandwidth Product: 3kHz
Dual Supply Voltage (±): 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Alternative Parts (Cross-Reference): MAX9651ATA+TC43 ; MAX9651ATA+T; MAX9651ATA+; MUSES8832KW1;
Introduction Date: September 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781490-LT6004IDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004IDD#PBF
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
IBIAS 4.00E-5 µA
GBW 0.0030 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#PBF - 1058532-LT1636HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813DS8#TRPBF - 1058827-LT1813DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details