Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#TRPBF 781482-LT6001CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781482-LT6001CMS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 8-MSOP Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): NJM8532R; G1520P81U; LMC6035IMMHALF; LMC6035IMMXHFLF; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781482-LT6001CMS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 8-MSOP Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): NJM8532R; G1520P81U; LMC6035IMMHALF; LMC6035IMMXHFLF; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#TRPBF - 781482-LT6001CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#TRPBF
781482-LT6001CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#TRPBF 781482-LT6001CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781482-LT6001CMS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 8-MSOP Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): NJM8532R; G1520P81U; LMC6035IMMHALF; LMC6035IMMXHFLF; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781482-LT6001CMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 400μV
Family Name: LT6001
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.018 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Alternative Parts (Cross-Reference): NJM8532R; G1520P81U; LMC6035IMMHALF; LMC6035IMMXHFLF;
Introduction Date: November 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781482-LT6001CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CMS8#TRPBF
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
IBIAS 0.0040 µA
GBW 0.0600 MHz
Unlock Full Specs
to access all available technical data