Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CDD#PBF 781481-LT6001CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781481-LT6001CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LM6152B MWC; LM6142AMJ-QML; LM6142AMJ-MLSMCP0674 E; LM6152B MWC/NOPB; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781481-LT6001CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LM6152B MWC; LM6142AMJ-QML; LM6142AMJ-MLSMCP0674 E; LM6152B MWC/NOPB; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CDD#PBF - 781481-LT6001CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CDD#PBF
781481-LT6001CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CDD#PBF 781481-LT6001CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781481-LT6001CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6001 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LM6152B MWC; LM6142AMJ-QML; LM6142AMJ-MLSMCP0674 E; LM6152B MWC/NOPB; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781481-LT6001CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 500μV
Family Name: LT6001
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 10-DFN (3x3)
Output Current per Channel: 10mA
SR - Slew Rate: 0.018 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Alternative Parts (Cross-Reference): LM6152B MWC; LM6142AMJ-QML; LM6142AMJ-MLSMCP0674E; LM6152B MWC/NOPB;
Introduction Date: November 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781481-LT6001CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001CDD#PBF
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
IBIAS 0.0040 µA
GBW 0.0600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#PBF - 1059008-LT1994IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CS8#TRPBF - 1058877-LT1920CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details