Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000CDCB#TRMPBF 781477-LT6000CDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781477-LT6000CDCB#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6061AIN; LMC6001CIN; LMC7101AIN; LMC7101AI MWA/NOPB; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781477-LT6000CDCB#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6061AIN; LMC6001CIN; LMC7101AIN; LMC7101AI MWA/NOPB; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000CDCB#TRMPBF - 781477-LT6000CDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000CDCB#TRMPBF
781477-LT6000CDCB#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000CDCB#TRMPBF 781477-LT6000CDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781477-LT6000CDCB#TR MPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6061AIN; LMC6001CIN; LMC7101AIN; LMC7101AI MWA/NOPB; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781477-LT6000CDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 500μV
Family Name: LT6000
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 6-DFN (2x3)
Output Current per Channel: 10mA
SR - Slew Rate: 0.018 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Alternative Parts (Cross-Reference): LMC6061AIN; LMC6001CIN; LMC7101AIN; LMC7101AI MWA/NOPB;
Introduction Date: April 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781477-LT6000CDCB#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000CDCB#TRMPBF
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
IBIAS 0.0040 µA
GBW 0.0600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001IMS8#PBF - 1059947-LT6001IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639HS#PBF - 1058554-LT1639HS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#TRPBF - 1058830-LT1813IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details