Manufacturer: Linear Technology
Win Source Part Number: 781476-LT5572EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Test Frequency: 2GHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Modulator
P1dB: 9.3dBm
LO Frequency: 1.5GHz ~ 2.5GHz
RF Frequency: 1.5GHz ~ 2.5GHz
Noise Floor: -158.6dBm/Hz
Output Power: 1.4dBm
Family Name: LT5572
Categories: RF/IF and RFID
Operating Supply Current: 145mA
Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 781476-LT5572EUF#PBF |
| Product Name | RF Modulators - LT5572EUF#PBF |