Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT5554IUH#PBF 781472-LT5554IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781472-LT5554IUH#PBF Packaging: Tube Package: 32-WFQFN Exposed Pad Applications: Variable Gain (VGA) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1GHz Family Name: LT5554 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 32-QFN (5x5) Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): LT5554IUH#TRPBF; Introduction Date: July 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781472-LT5554IUH#PBF Packaging: Tube Package: 32-WFQFN Exposed Pad Applications: Variable Gain (VGA) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1GHz Family Name: LT5554 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 32-QFN (5x5) Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): LT5554IUH#TRPBF; Introduction Date: July 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT5554IUH#PBF - 781472-LT5554IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT5554IUH#PBF
781472-LT5554IUH#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT5554IUH#PBF 781472-LT5554IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 781472-LT5554IUH#PBF Packaging: Tube Package: 32-WFQFN Exposed Pad Applications: Variable Gain (VGA) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1GHz Family Name: LT5554 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 32-QFN (5x5) Dual Supply Voltage (±): 4.75 V ~ 5.25 V Alternative Parts (Cross-Reference): LT5554IUH#TRPBF; Introduction Date: July 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781472-LT5554IUH#PBF
Packaging: Tube
Package: 32-WFQFN Exposed Pad
Applications: Variable Gain (VGA)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1GHz
Family Name: LT5554
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Package: 32-QFN (5x5)
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Alternative Parts (Cross-Reference): LT5554IUH#TRPBF;
Introduction Date: July 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781472-LT5554IUH#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT5554IUH#PBF
Operating Range Variable Gain (VGA)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122DS8#TRPBF - 1057867-LT1122DS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details