Manufacturer: Linear Technology
Win Source Part Number: 781467-DC642A
Type: Mixer
For Use With/Related Products: LT5521
Frequency: 1.75GHz ~ 2.15GHz
Supplied Contents: Board
Family Name: DC642A
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 781467-DC642A |
| Product Name | RF Evaluation and Development Kits, Boards - DC642A |
| Category | Developement Board |