Manufacturer: Linear Technology
Win Source Part Number: 781445-LT4363CDE-1#T
Packaging: Reel package
Package: 12-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4363
Categories: Circuit Protection
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LT4363CMS-1#TRPBF; LT4363CS-1#TRPBF; LT4363CMS-1#PBF; LT4363CDE-1#PBF;
Introduction Date: December 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 781445-LT4363CDE-1#TRPBF |
| Product Name | Surge Suppression ICs - LT4363CDE-1#TRPBF |
| Mounting | PCB |