Win Source Electronics Surge Suppression ICs - LT4356HDE-3#TRPBF 781430-LT4356HDE-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781430-LT4356HDE-3#T RPBF Packaging: Reel package Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-3 Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356HDE-3#TR; LT4356HDE-3; LT4356HMS-3#TRPBF; LT4356HS-3#TRPBF; Introduction Date: March 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781430-LT4356HDE-3#T RPBF Packaging: Reel package Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-3 Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356HDE-3#TR; LT4356HDE-3; LT4356HMS-3#TRPBF; LT4356HS-3#TRPBF; Introduction Date: March 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356HDE-3#TRPBF - 781430-LT4356HDE-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356HDE-3#TRPBF
781430-LT4356HDE-3#TRPBF
Surge Suppression ICs - LT4356HDE-3#TRPBF 781430-LT4356HDE-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781430-LT4356HDE-3#T RPBF Packaging: Reel package Package: 12-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-3 Categories: Circuit Protection Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LT4356HDE-3#TR; LT4356HDE-3; LT4356HMS-3#TRPBF; LT4356HS-3#TRPBF; Introduction Date: March 18, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781430-LT4356HDE-3#TRPBF
Packaging: Reel package
Package: 12-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356-3
Categories: Circuit Protection
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LT4356HDE-3#TR; LT4356HDE-3; LT4356HMS-3#TRPBF; LT4356HS-3#TRPBF;
Introduction Date: March 18, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781430-LT4356HDE-3#TRPBF
Product Name Surge Suppression ICs - LT4356HDE-3#TRPBF
Package Type Other; 12-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRPBF - 020396-LT3464ETS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-2.5#PBF - 020316-LT1762EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details