Win Source Electronics Surge Suppression ICs - LT4356CS-1#PBF 781426-LT4356CS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781426-LT4356CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4356CS-1#TR; LT4356CS-1; LT4356CMS-1#TRM; LT4356CDE-1#PBF; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781426-LT4356CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4356CS-1#TR; LT4356CS-1; LT4356CMS-1#TRM; LT4356CDE-1#PBF; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356CS-1#PBF - 781426-LT4356CS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356CS-1#PBF
781426-LT4356CS-1#PBF
Surge Suppression ICs - LT4356CS-1#PBF 781426-LT4356CS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781426-LT4356CS-1#PB F Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LT4356CS-1#TR; LT4356CS-1; LT4356CMS-1#TRM; LT4356CDE-1#PBF; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781426-LT4356CS-1#PBF
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356-1
Categories: Circuit Protection
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT4356CS-1#TR; LT4356CS-1; LT4356CMS-1#TRM; LT4356CDE-1#PBF;
Introduction Date: September 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781426-LT4356CS-1#PBF
Product Name Surge Suppression ICs - LT4356CS-1#PBF
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details