Manufacturer: Linear Technology
Win Source Part Number: 781423-LT4356CDE-3#P
Packaging: Tube
Package: 12-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356-3
Categories: Circuit Protection
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LT4356CDE-2#TR; LT4356CDE-2; LT4356CS-3#PBF; LT4356CMS-3#TRPBF;
Introduction Date: March 18, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 781423-LT4356CDE-3#PBF |
| Product Name | Surge Suppression ICs - LT4356CDE-3#PBF |
| Mounting | PCB |