Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IN8#PBF 781417-LT4320IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781417-LT4320IN8#PBF Packaging: Tube Type: Bridge Rectifier Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Family Name: LT4320 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781417-LT4320IN8#PBF Packaging: Tube Type: Bridge Rectifier Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Family Name: LT4320 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IN8#PBF - 781417-LT4320IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IN8#PBF
781417-LT4320IN8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IN8#PBF 781417-LT4320IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781417-LT4320IN8#PBF Packaging: Tube Type: Bridge Rectifier Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Family Name: LT4320 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-PDIP Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781417-LT4320IN8#PBF
Packaging: Tube
Type: Bridge Rectifier
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Applications: General
Operating Supply Voltage: 9 V ~ 72 V
Internal Switch(s): No
Family Name: LT4320
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-PDIP
Channel Type Type: N
Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T;
Introduction Date: November 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 781417-LT4320IN8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IN8#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C18 - 1158265-BZY97C18 - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - C10T06QH-11A - 1158329-C10T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1158421-8S17SM500T6 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -40 to 85 C (-40 to 185 F)
View Details