Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD-1#PBF 781415-LT4320IDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781415-LT4320IDD-1#P BF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; LT4320IDD-1#PBF; LM5050MKX-1/NOPB; LM5050MK-1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781415-LT4320IDD-1#P BF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; LT4320IDD-1#PBF; LM5050MKX-1/NOPB; LM5050MK-1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD-1#PBF - 781415-LT4320IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD-1#PBF
781415-LT4320IDD-1#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD-1#PBF 781415-LT4320IDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781415-LT4320IDD-1#P BF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 72 V Internal Switch(s): No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): IR5001SPBF; LT4320IDD-1#PBF; LM5050MKX-1/NOPB; LM5050MK-1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781415-LT4320IDD-1#PBF
Packaging: Tube
Type: Bridge Rectifier
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 72 V
Internal Switch(s): No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-DFN (3x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): IR5001SPBF; LT4320IDD-1#PBF; LM5050MKX-1/NOPB; LM5050MK-1;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 781415-LT4320IDD-1#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IDD-1#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T03QL - 1158414-C30T03QL - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C30T06QH - 1158417-C30T06QH - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1113892-SDV1005E5R5C500NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details