Manufacturer: Linear Technology
Win Source Part Number: 781398-LT4220CGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Auto Retry, Fault Timeout, Latched Fault, UVLO
Feature Pins: /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK
Family Name: LT4220
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.7mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LT4220CGN#TR; LT4220CGN; LT4220CGN#TRPBF; LT4220IGN#TR;
Introduction Date: April 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 781398-LT4220CGN#PBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LT4220CGN#PBF |
| Output Options | Inverting |