Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3992EUH#PBF 781394-LT3992EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781394-LT3992EUH#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3992E Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22676TJE-5.0; LM22676MR-5.0; A4403GEU-T; LM22676MRX-5.0; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781394-LT3992EUH#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3992E Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22676TJE-5.0; LM22676MR-5.0; A4403GEU-T; LM22676MRX-5.0; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3992EUH#PBF - 781394-LT3992EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3992EUH#PBF
781394-LT3992EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3992EUH#PBF 781394-LT3992EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 781394-LT3992EUH#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3992E Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22676TJE-5.0; LM22676MR-5.0; A4403GEU-T; LM22676MRX-5.0; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781394-LT3992EUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 110kHz ~ 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LT3992E
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Output Voltage MAX: 57V
Input Voltage MIN: 3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM22676TJE-5.0; LM22676MR-5.0; A4403GEU-T; LM22676MRX-5.0;
Introduction Date: March 19, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781394-LT3992EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3992EUH#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF - 105642-LTC3400ES6-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details