Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IDD#PBF 781390-LT3991IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781390-LT3991IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3991 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 55V Alternative Parts (Cross-Reference): MAX5080ATE; MAX5081ATE-T; MAX5080ATE-T; MAX5081ATE; Introduction Date: November 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781390-LT3991IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3991 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 55V Alternative Parts (Cross-Reference): MAX5080ATE; MAX5081ATE-T; MAX5080ATE-T; MAX5081ATE; Introduction Date: November 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IDD#PBF - 781390-LT3991IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IDD#PBF
781390-LT3991IDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IDD#PBF 781390-LT3991IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781390-LT3991IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3991 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 55V Alternative Parts (Cross-Reference): MAX5080ATE; MAX5081ATE-T; MAX5080ATE-T; MAX5081ATE; Introduction Date: November 04, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781390-LT3991IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3991
Output Voltage: 1.19V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 30V
Input Voltage MIN: 4.3V
Voltage Input MAX: 55V
Alternative Parts (Cross-Reference): MAX5080ATE; MAX5081ATE-T; MAX5080ATE-T; MAX5081ATE;
Introduction Date: November 04, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781390-LT3991IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.19 volts
Unlock Full Specs
to access all available technical data