Manufacturer: Linear Technology
Win Source Part Number: 781386-LT3991EMSE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3991
Output Voltage: 1.19V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Output Voltage MAX: 30V
Input Voltage MIN: 4.3V
Voltage Input MAX: 55V
Alternative Parts (Cross-Reference): MAX5080ATE; MAX5081ATE-T; MAX5080ATE-T; MAX5081ATE;
Introduction Date: November 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781386-LT3991EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991EMSE#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.19 volts |