Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EDD#PBF 781377-LT3990EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781377-LT3990EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA Family Name: LT3990 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 25V Input Voltage MIN: 4.2V Voltage Input MAX: 62V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781377-LT3990EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA Family Name: LT3990 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 25V Input Voltage MIN: 4.2V Voltage Input MAX: 62V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EDD#PBF - 781377-LT3990EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EDD#PBF
781377-LT3990EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EDD#PBF 781377-LT3990EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781377-LT3990EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA Family Name: LT3990 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 25V Input Voltage MIN: 4.2V Voltage Input MAX: 62V Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781377-LT3990EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 210kHz ~ 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 350mA
Family Name: LT3990
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 25V
Input Voltage MIN: 4.2V
Voltage Input MAX: 62V
Alternative Parts (Cross-Reference): SM74304MM; SM74304MMX; SM74304SDX; SM74304MME;
Introduction Date: December 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781377-LT3990EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.21 volts
Unlock Full Specs
to access all available technical data