Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3988EMSE#PBF 781375-LT3988EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781375-LT3988EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3988 Output Voltage: 0.75V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 59.4V Input Voltage MIN: 4.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17521ATG+; MAX17521ATG+T; LT3988EMSE#TRPBF; LT3988HMSE#PBF; Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781375-LT3988EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3988 Output Voltage: 0.75V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 59.4V Input Voltage MIN: 4.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17521ATG+; MAX17521ATG+T; LT3988EMSE#TRPBF; LT3988HMSE#PBF; Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3988EMSE#PBF - 781375-LT3988EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3988EMSE#PBF
781375-LT3988EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3988EMSE#PBF 781375-LT3988EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781375-LT3988EMSE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.15MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3988 Output Voltage: 0.75V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 59.4V Input Voltage MIN: 4.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17521ATG+; MAX17521ATG+T; LT3988EMSE#TRPBF; LT3988HMSE#PBF; Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781375-LT3988EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.15MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT3988
Output Voltage: 0.75V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 59.4V
Input Voltage MIN: 4.1V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX17521ATG+; MAX17521ATG+T; LT3988EMSE#TRPBF; LT3988HMSE#PBF;
Introduction Date: April 02, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781375-LT3988EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3988EMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7500 volts
Unlock Full Specs
to access all available technical data