Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#PBF 781372-LT3980IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781372-LT3980IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781372-LT3980IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#PBF - 781372-LT3980IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#PBF
781372-LT3980IDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#PBF 781372-LT3980IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781372-LT3980IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781372-LT3980IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3980
Output Voltage: 0.79V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 57.42V
Input Voltage MIN: 3.6V
Voltage Input MAX: 58V
Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781372-LT3980IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details