Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976IUDD#PBF 781369-LT3976IUDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781369-LT3976IUDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5734MP; LA5744MP; LA5779MP-E; LA5774MP-E; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781369-LT3976IUDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5734MP; LA5744MP; LA5779MP-E; LA5774MP-E; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976IUDD#PBF - 781369-LT3976IUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976IUDD#PBF
781369-LT3976IUDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976IUDD#PBF 781369-LT3976IUDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781369-LT3976IUDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A Family Name: LT3976 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Output Voltage MAX: 38.8V Input Voltage MIN: 4.3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LA5734MP; LA5744MP; LA5779MP-E; LA5774MP-E; Introduction Date: July 13, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781369-LT3976IUDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: LT3976
Output Voltage: 1.197V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (3x5)
Output Voltage MAX: 38.8V
Input Voltage MIN: 4.3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LA5734MP; LA5744MP; LA5779MP-E; LA5774MP-E;
Introduction Date: July 13, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781369-LT3976IUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3976IUDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-3.3#PBF - 002793-LTC1475CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details