Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EMSE#TRPBF 781363-LT3973EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781363-LT3973EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781363-LT3973EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EMSE#TRPBF - 781363-LT3973EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EMSE#TRPBF
781363-LT3973EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EMSE#TRPBF 781363-LT3973EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781363-LT3973EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781363-LT3973EMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 195kHz ~ 2.15MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA
Family Name: LT3973
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Output Voltage MAX: 24V
Input Voltage MIN: 4.2V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL;
Introduction Date: October 11, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781363-LT3973EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EMSE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.21 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details