Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#TRPBF 781361-LT3973EDD-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781361-LT3973EDD-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TL2575HV-33IN; LT3973EDD-3.3#TRPBF; MAX5033AASA; MAX5035AASA+; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781361-LT3973EDD-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TL2575HV-33IN; LT3973EDD-3.3#TRPBF; MAX5033AASA; MAX5035AASA+; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#TRPBF - 781361-LT3973EDD-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#TRPBF
781361-LT3973EDD-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#TRPBF 781361-LT3973EDD-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781361-LT3973EDD-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TL2575HV-33IN; LT3973EDD-3.3#TRPBF; MAX5033AASA; MAX5035AASA+; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781361-LT3973EDD-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 195kHz ~ 2.15MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Input Voltage MIN: 4.2V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): TL2575HV-33IN; LT3973EDD-3.3#TRPBF; MAX5033AASA; MAX5035AASA+;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781361-LT3973EDD-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AEMS#TRPBF - 102187-LTC3411AEMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details