Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#PBF 781360-LT3973EDD-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781360-LT3973EDD-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973E Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): UCC3954PW; UCC3954N; EZ5Z3-T3.3; EZ5Z3-S3.3.TR; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781360-LT3973EDD-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973E Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): UCC3954PW; UCC3954N; EZ5Z3-T3.3; EZ5Z3-S3.3.TR; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#PBF - 781360-LT3973EDD-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#PBF
781360-LT3973EDD-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#PBF 781360-LT3973EDD-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781360-LT3973EDD-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973E Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): UCC3954PW; UCC3954N; EZ5Z3-T3.3; EZ5Z3-S3.3.TR; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781360-LT3973EDD-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 195kHz ~ 2.15MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA
Family Name: LT3973E
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Input Voltage MIN: 4.2V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): UCC3954PW; UCC3954N; EZ5Z3-T3.3; EZ5Z3-S3.3.TR;
Introduction Date: October 11, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781360-LT3973EDD-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BCS8#TRPBF - 1058126-LT1308BCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#PBF - 020274-LT1507CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details