Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD#PBF 781358-LT3973EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781358-LT3973EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781358-LT3973EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD#PBF - 781358-LT3973EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD#PBF
781358-LT3973EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD#PBF 781358-LT3973EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781358-LT3973EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 195kHz ~ 2.15MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LT3973 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 24V Input Voltage MIN: 4.2V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL; Introduction Date: October 11, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781358-LT3973EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 195kHz ~ 2.15MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA
Family Name: LT3973
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 24V
Input Voltage MIN: 4.2V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LA5735M-TE-L-E; LM2842YQMKX; LM2842YQMK; LM2842YMK-ADJL;
Introduction Date: October 11, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781358-LT3973EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973EDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.21 volts
Unlock Full Specs
to access all available technical data