Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE16#PBF 781349-LT3971EMSE16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781349-LT3971EMSE16# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): MAX20076ATCB/V+T; NCV890131MWTXG; MAX5081ATE+T; MAX5082ATE+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781349-LT3971EMSE16# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): MAX20076ATCB/V+T; NCV890131MWTXG; MAX5081ATE+T; MAX5082ATE+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE16#PBF - 781349-LT3971EMSE16#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE16#PBF
781349-LT3971EMSE16#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE16#PBF 781349-LT3971EMSE16#PBF
Manufacturer: Linear Technology Win Source Part Number: 781349-LT3971EMSE16# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 1.19V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 30V Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): MAX20076ATCB/V+T; NCV890131MWTXG; MAX5081ATE+T; MAX5082ATE+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781349-LT3971EMSE16#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3971
Output Voltage: 1.19V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 30V
Input Voltage MIN: 4.3V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): MAX20076ATCB/V+T; NCV890131MWTXG; MAX5081ATE+T; MAX5082ATE+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781349-LT3971EMSE16#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE16#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#PBF - 020406-LT3508IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483EDC#TRMPBF - 002770-LT3483EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details