Manufacturer: Linear Technology
Win Source Part Number: 781341-LT3970IMS-5#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Family Name: LT3970
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Input Voltage MIN: 4.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3970EDDB-5#PBF; LT3970EDDB-5#TRMPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781341-LT3970IMS-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS-5#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 5 volts |