Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS-5#TRPBF 781338-LT3970HMS-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781338-LT3970HMS-5#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970HMS-5#PBF; LT3970EMS-5#TRPBF; LT3970EMS-5#PBF; LT3970IMS-5#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781338-LT3970HMS-5#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970HMS-5#PBF; LT3970EMS-5#TRPBF; LT3970EMS-5#PBF; LT3970IMS-5#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS-5#TRPBF - 781338-LT3970HMS-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS-5#TRPBF
781338-LT3970HMS-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS-5#TRPBF 781338-LT3970HMS-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781338-LT3970HMS-5#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970HMS-5#PBF; LT3970EMS-5#TRPBF; LT3970EMS-5#PBF; LT3970IMS-5#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781338-LT3970HMS-5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Family Name: LT3970
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Input Voltage MIN: 4.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3970HMS-5#PBF; LT3970EMS-5#TRPBF; LT3970EMS-5#PBF; LT3970IMS-5#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781338-LT3970HMS-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS-5#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data