Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-5#PBF 781336-LT3970EMS-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781336-LT3970EMS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EDDB-5#PBF; LT3970EMS-5#TRPBF; LT3970HMS-5#TRPBF; LT3970HMS-5#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781336-LT3970EMS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EDDB-5#PBF; LT3970EMS-5#TRPBF; LT3970HMS-5#TRPBF; LT3970HMS-5#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-5#PBF - 781336-LT3970EMS-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-5#PBF
781336-LT3970EMS-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-5#PBF 781336-LT3970EMS-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781336-LT3970EMS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EDDB-5#PBF; LT3970EMS-5#TRPBF; LT3970HMS-5#TRPBF; LT3970HMS-5#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781336-LT3970EMS-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Family Name: LT3970
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Input Voltage MIN: 4.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3970EDDB-5#PBF; LT3970EMS-5#TRPBF; LT3970HMS-5#TRPBF; LT3970HMS-5#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781336-LT3970EMS-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#PBF - 1058075-LT1242IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details