Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-3.3#PBF 781335-LT3970EMS-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781335-LT3970EMS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EMS-3.3#TRPBF; LT3970HMS-3.3#TRPBF; LT3970HMS-3.3#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781335-LT3970EMS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EMS-3.3#TRPBF; LT3970HMS-3.3#TRPBF; LT3970HMS-3.3#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-3.3#PBF - 781335-LT3970EMS-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-3.3#PBF
781335-LT3970EMS-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-3.3#PBF 781335-LT3970EMS-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781335-LT3970EMS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 535mA (Switch) Family Name: LT3970 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Input Voltage MIN: 4.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3970EMS-3.3#TRPBF; LT3970HMS-3.3#TRPBF; LT3970HMS-3.3#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781335-LT3970EMS-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Family Name: LT3970
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Input Voltage MIN: 4.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3970EMS-3.3#TRPBF; LT3970HMS-3.3#TRPBF; LT3970HMS-3.3#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781335-LT3970EMS-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data