Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3959EFE#PBF 781330-LT3959EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781330-LT3959EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3959 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 40V (Switch) Input Voltage MIN: 1.6V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3959EFE#TRPBF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781330-LT3959EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3959 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 40V (Switch) Input Voltage MIN: 1.6V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3959EFE#TRPBF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3959EFE#PBF - 781330-LT3959EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3959EFE#PBF
781330-LT3959EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3959EFE#PBF 781330-LT3959EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781330-LT3959EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3959 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 40V (Switch) Input Voltage MIN: 1.6V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3959EFE#TRPBF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781330-LT3959EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 6A (Switch)
Family Name: LT3959
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 1.6V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3959EFE#TRPBF;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781330-LT3959EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3959EFE#PBF
Configuration / Function Boost; Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#PBF - 020209-LT1109ACS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details