Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE#TRPBF 781329-LT3958IUHE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781329-LT3958IUHE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3958 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Output Voltage MAX: 84V (Switch) Input Voltage MIN: 5V Voltage Input MAX: 80V Alternative Parts (Cross-Reference): LT3958IUHE#PBF; Introduction Date: May 24, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 781329-LT3958IUHE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3958 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Output Voltage MAX: 84V (Switch) Input Voltage MIN: 5V Voltage Input MAX: 80V Alternative Parts (Cross-Reference): LT3958IUHE#PBF; Introduction Date: May 24, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE#TRPBF - 781329-LT3958IUHE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE#TRPBF
781329-LT3958IUHE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE#TRPBF 781329-LT3958IUHE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781329-LT3958IUHE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN, 28 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3958 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Output Voltage MAX: 84V (Switch) Input Voltage MIN: 5V Voltage Input MAX: 80V Alternative Parts (Cross-Reference): LT3958IUHE#PBF; Introduction Date: May 24, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781329-LT3958IUHE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Family Name: LT3958
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Output Voltage MAX: 84V (Switch)
Input Voltage MIN: 5V
Voltage Input MAX: 80V
Alternative Parts (Cross-Reference): LT3958IUHE#PBF;
Introduction Date: May 24, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781329-LT3958IUHE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE#TRPBF
Configuration / Function Boost; Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-WFQFN, 28 Leads, Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EDD#PBF - 020283-LT1618EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details