Manufacturer: Linear Technology
Win Source Part Number: 781328-LT3958EUHE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN, 28 Leads, Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Family Name: LT3958
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Output Voltage MAX: 84V (Switch)
Input Voltage MIN: 5V
Voltage Input MAX: 80V
Alternative Parts (Cross-Reference): LT3958EUHE#PBF;
Introduction Date: May 24, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781328-LT3958EUHE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958EUHE#TRPBF |
| Configuration / Function | Boost; Boost, Cuk, Flyback, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 36-WFQFN, 28 Leads, Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.6 volts |